Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021814-AM29F800BB-5
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 55 ns
Density: 8 Mb
Sync/Async: Asynchronous
Number of Pins: 44
Categories: OEM Parts(A-B)
Case / Package: SO
Alternative Parts (Cross-Reference): AM29F800BB-55SCAM29F
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021814-AM29F800BB-55SC |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F800BB-55SC |