Advanced Micro Devices, Inc. Hard To Find - AM29F400BT-70EF AM29F400BT-70EF

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143827-AM29F400BT-7 0EF Family Name: AM29F400BT Manufacturer Homepage: www.amd.com Introduction Date: May 01, 1997 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143827-AM29F400BT-7 0EF Family Name: AM29F400BT Manufacturer Homepage: www.amd.com Introduction Date: May 01, 1997 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29F400BT-70EF - 1143827-AM29F400BT-70EF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29F400BT-70EF
1143827-AM29F400BT-70EF
Hard To Find - AM29F400BT-70EF 1143827-AM29F400BT-70EF
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143827-AM29F400BT-7 0EF Family Name: AM29F400BT Manufacturer Homepage: www.amd.com Introduction Date: May 01, 1997 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143827-AM29F400BT-70EF
Family Name: AM29F400BT
Manufacturer Homepage: www.amd.com
Introduction Date: May 01, 1997
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143827-AM29F400BT-70EF
Product Name Hard To Find - AM29F400BT-70EF
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - IS29GL512S-11TFV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers