Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BT-55SC

Description
Manufacturer: Amd Win Source Part Number: 177257-AM29F400BT-55 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BT-55SC\T; Am29F400BT-55SD; AM29F400BT-55SD\T; M29F400BB55M6T; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177257-AM29F400BT-55 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BT-55SC\T; Am29F400BT-55SD; AM29F400BT-55SD\T; M29F400BB55M6T; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177257-AM29F400BT-55SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177257-AM29F400BT-55SC
Integrated Circuits(ICs) 177257-AM29F400BT-55SC
Manufacturer: Amd Win Source Part Number: 177257-AM29F400BT-55 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BT-55SC\T; Am29F400BT-55SD; AM29F400BT-55SD\T; M29F400BB55M6T; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177257-AM29F400BT-55SC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F400B
Alternative Parts (Cross-Reference): AM29F400BT-55SC\T; Am29F400BT-55SD; AM29F400BT-55SD\T; M29F400BB55M6T;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AM29F400BT-55SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F400BT-55SC
5V Memory IC and Storage Component 774-AM29F400BT-55SC
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns 44-Pin SO Product overview: AM29F400BT-55SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BT-55SC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns 44-Pin SO Product overview: AM29F400BT-55SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BT-55SC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177257-AM29F400BT-55SC 774-AM29F400BT-55SC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFI013 - S25FL064LABNFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details