Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150384-AM29F400BB-9
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Number of Pins: 44
Categories: Custom Parts
Case / Package: SO
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150384-AM29F400BB-90SI\T |
| Product Name | Custom Parts - Custom Parts (0 - A) - AM29F400BB-90SI\T |