Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BB-90SE/T

Description
Manufacturer: Amd Win Source Part Number: 177251-AM29F400BB-90 SE/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): Am29F400BB-90SE; Am29F400BB-90SK; Am29F400BB-150SE; Am29F400BB-55SK0; Introduction Date: May 01, 1997 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177251-AM29F400BB-90 SE/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): Am29F400BB-90SE; Am29F400BB-90SK; Am29F400BB-150SE; Am29F400BB-55SK0; Introduction Date: May 01, 1997 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177251-AM29F400BB-90SE/T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177251-AM29F400BB-90SE/T
Integrated Circuits(ICs) 177251-AM29F400BB-90SE/T
Manufacturer: Amd Win Source Part Number: 177251-AM29F400BB-90 SE/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): Am29F400BB-90SE; Am29F400BB-90SK; Am29F400BB-150SE; Am29F400BB-55SK0; Introduction Date: May 01, 1997 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177251-AM29F400BB-90SE/T
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F400B
Alternative Parts (Cross-Reference): Am29F400BB-90SE; Am29F400BB-90SK; Am29F400BB-150SE; Am29F400BB-55SK0;
Introduction Date: May 01, 1997
ECCN: 3A001.a.2.c
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AM29F400BB-90SE/T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F400BB-90SE/T
5V Memory IC and Storage Component 774-AM29F400BB-90SE/T
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 44-Pin SO T/R Product overview: AM29F400BB-90SE/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90SE/ T can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 44-Pin SO T/R Product overview: AM29F400BB-90SE/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90SE/T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177251-AM29F400BB-90SE/T 774-AM29F400BB-90SE/T
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data