Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F400BB-90EC/T

Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 48-Pin TSOP T/R Product overview: AM29F400BB-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90EC/ T can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 48-Pin TSOP T/R Product overview: AM29F400BB-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90EC/ T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F400BB-90EC/T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F400BB-90EC/T
5V Memory IC and Storage Component 774-AM29F400BB-90EC/T
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 48-Pin TSOP T/R Product overview: AM29F400BB-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90EC/ T can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 90ns 48-Pin TSOP T/R Product overview: AM29F400BB-90EC/T from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-90EC/T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177246-AM29F400BB-90EC/T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177246-AM29F400BB-90EC/T
Integrated Circuits(ICs) 177246-AM29F400BB-90EC/T
Manufacturer: Amd Win Source Part Number: 177246-AM29F400BB-90 EC/T Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): Am29F400BB-90EC; Am29F400BB-90ED\T; AM29F400BB70ECT; AM29F400BB70ED\T; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177246-AM29F400BB-90EC/T
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F400B
Alternative Parts (Cross-Reference): Am29F400BB-90EC; Am29F400BB-90ED\T; AM29F400BB70ECT; AM29F400BB70ED\T;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F400BB-90EC/T 177246-AM29F400BB-90EC/T
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3636-01-P - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details