Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BB-70SE

Description
Manufacturer: Amd Win Source Part Number: 177241-AM29F400BB-70 SE Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Alternative Parts (Cross-Reference): Am29F400BB-70SE\T; Am29F400BB-70SK; Am29F400BB-55SK0; Am29F400BB-55SE0; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177241-AM29F400BB-70 SE Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Alternative Parts (Cross-Reference): Am29F400BB-70SE\T; Am29F400BB-70SK; Am29F400BB-55SK0; Am29F400BB-55SE0; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177241-AM29F400BB-70SE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177241-AM29F400BB-70SE
Integrated Circuits(ICs) 177241-AM29F400BB-70SE
Manufacturer: Amd Win Source Part Number: 177241-AM29F400BB-70 SE Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Alternative Parts (Cross-Reference): Am29F400BB-70SE\T; Am29F400BB-70SK; Am29F400BB-55SK0; Am29F400BB-55SE0; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177241-AM29F400BB-70SE
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29F400BB
Alternative Parts (Cross-Reference): Am29F400BB-70SE\T; Am29F400BB-70SK; Am29F400BB-55SK0; Am29F400BB-55SE0;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 177241-AM29F400BB-70SE
Product Name Integrated Circuits(ICs)
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers