Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BB-70SD

Description
Manufacturer: Amd Win Source Part Number: 177240-AM29F400BB-70 SD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BB-70SD\T; AM29F400BB90SD\T; Am29F400BB-90SD; Am29F400BB-120SD; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177240-AM29F400BB-70 SD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BB-70SD\T; AM29F400BB90SD\T; Am29F400BB-90SD; Am29F400BB-120SD; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177240-AM29F400BB-70SD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177240-AM29F400BB-70SD
Integrated Circuits(ICs) 177240-AM29F400BB-70SD
Manufacturer: Amd Win Source Part Number: 177240-AM29F400BB-70 SD Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Alternative Parts (Cross-Reference): AM29F400BB-70SD\T; AM29F400BB90SD\T; Am29F400BB-90SD; Am29F400BB-120SD; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177240-AM29F400BB-70SD
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F400B
Alternative Parts (Cross-Reference): AM29F400BB-70SD\T; AM29F400BB90SD\T; Am29F400BB-90SD; Am29F400BB-120SD;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 16-bit Memory IC and Storage Component - 774-AM29F400BB-70SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit Memory IC and Storage Component
774-AM29F400BB-70SD
8-bit 16-bit Memory IC and Storage Component 774-AM29F400BB-70SD
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory Product overview: AM29F400BB-70SD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-70SD can be used for catalog matching and distributor lookup.

4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory Product overview: AM29F400BB-70SD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-70SD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177240-AM29F400BB-70SD 774-AM29F400BB-70SD
Product Name Integrated Circuits(ICs) 8-bit 16-bit Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details
Memory - IS29GL01GS-11TFV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details