Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BB-70SC

Description
Manufacturer: Amd Win Source Part Number: 177239-AM29F400BB-70 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177239-AM29F400BB-70 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177239-AM29F400BB-70SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177239-AM29F400BB-70SC
Integrated Circuits(ICs) 177239-AM29F400BB-70SC
Manufacturer: Amd Win Source Part Number: 177239-AM29F400BB-70 SC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F400B Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177239-AM29F400BB-70SC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F400B
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 16-bit 5V Memory IC and Storage Component - 774-AM29F400BB-70SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 5V Memory IC and Storage Component
774-AM29F400BB-70SC
8-bit 16-bit 5V Memory IC and Storage Component 774-AM29F400BB-70SC
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory / NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 70ns 44-Pin SO Product overview: AM29F400BB-70SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-70SC can be used for catalog matching and distributor lookup.

4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory / NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 70ns 44-Pin SO Product overview: AM29F400BB-70SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-70SC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory IC - 159544741 - Radwell International
Willingboro, NJ, United States
Memory IC
159544741
Memory IC 159544741
DISCONTINUED BY MANUFACTURER, FLASH, 256KX16, 70NS, 5V, SOP-44, COMM TEMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLASH, 256KX16, 70NS, 5V, SOP-44, COMM TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 177239-AM29F400BB-70SC 774-AM29F400BB-70SC 159544741
Product Name Integrated Circuits(ICs) 8-bit 16-bit 5V Memory IC and Storage Component Memory IC
Memory Category Flash Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details