Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F400BB-55EF

Description
Manufacturer: Amd Win Source Part Number: 177233-AM29F400BB-55 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177233-AM29F400BB-55 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177233-AM29F400BB-55EF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177233-AM29F400BB-55EF
Integrated Circuits(ICs) 177233-AM29F400BB-55EF
Manufacturer: Amd Win Source Part Number: 177233-AM29F400BB-55 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F400BB Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177233-AM29F400BB-55EF
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29F400BB
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 16-bit 5V Memory IC and Storage Component - 774-AM29F400BB-55EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 5V Memory IC and Storage Component
774-AM29F400BB-55EF
8-bit 16-bit 5V Memory IC and Storage Component 774-AM29F400BB-55EF
NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns 48-Pin TSOP / 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory Product overview: AM29F400BB-55EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-55EF can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8/256K x 16 55ns 48-Pin TSOP / 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory Product overview: AM29F400BB-55EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BB-55EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177233-AM29F400BB-55EF 774-AM29F400BB-55EF
Product Name Integrated Circuits(ICs) 8-bit 16-bit 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABNFB043 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
4 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details