Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991676-AM29F200BB45E
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 45 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F200BB45EIAM29F2
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991676-AM29F200BB45EI |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F200BB45EI |