Advanced Micro Devices, Inc. Memory - Flash - AM29F200BB-90EF AM29F200BB-90EF

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044632-AM29F200BB-9 0EF Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 244.1 kB Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F200BB-90EFAM29F 200BB90EF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044632-AM29F200BB-9 0EF Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 244.1 kB Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F200BB-90EFAM29F 200BB90EF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F200BB-90EF - 1044632-AM29F200BB-90EF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F200BB-90EF
1044632-AM29F200BB-90EF
Memory - Flash - AM29F200BB-90EF 1044632-AM29F200BB-90EF
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044632-AM29F200BB-9 0EF Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 244.1 kB Interface: Parallel Access Time: 90 ns Density: 2 Mb Number of Words: 256000 Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F200BB-90EFAM29F 200BB90EF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044632-AM29F200BB-90EF
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 244.1 kB
Interface: Parallel
Access Time: 90 ns
Density: 2 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F200BB-90EFAM29F200BB90EF;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA

Buy Now
Memory IC and Storage Component - 774-AM29F200BB-90EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F200BB-90EF
Memory IC and Storage Component 774-AM29F200BB-90EF
Flash, 128KX16, 90ns, PDSO48, Product overview: AM29F200BB-90EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F200BB-90EF can be used for catalog matching and distributor lookup.

Flash, 128KX16, 90ns, PDSO48, Product overview: AM29F200BB-90EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F200BB-90EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1044632-AM29F200BB-90EF 774-AM29F200BB-90EF
Product Name Memory - Flash - AM29F200BB-90EF Memory IC and Storage Component
Memory Category NOR Flash
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 2000 kbits
Package Type SOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details