Advanced Micro Devices, Inc. Hard To Find - AM29F200BB-70EF AM29F200BB-70EF

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143784-AM29F200BB-7 0EF Family Name: Am29F200B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F200BB50N1T ; M29F200BB45N6F; AS29F200B-90TC; M29F200BB50N1; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143784-AM29F200BB-7 0EF Family Name: Am29F200B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F200BB50N1T ; M29F200BB45N6F; AS29F200B-90TC; M29F200BB50N1; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29F200BB-70EF - 1143784-AM29F200BB-70EF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29F200BB-70EF
1143784-AM29F200BB-70EF
Hard To Find - AM29F200BB-70EF 1143784-AM29F200BB-70EF
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143784-AM29F200BB-7 0EF Family Name: Am29F200B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F200BB50N1T ; M29F200BB45N6F; AS29F200B-90TC; M29F200BB50N1; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143784-AM29F200BB-70EF
Family Name: Am29F200B
Manufacturer Homepage: www.amd.com
Alternative Parts (Cross-Reference): M29F200BB50N1T ; M29F200BB45N6F; AS29F200B-90TC; M29F200BB50N1;
Introduction Date: January 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143784-AM29F200BB-70EF
Product Name Hard To Find - AM29F200BB-70EF
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2161788 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details