Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044631-AM29F200BB-7
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 244.1 kB
Interface: Parallel
Access Time: 70 ns
Density: 16 b
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F200BB-70ECAM29F
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044631-AM29F200BB-70EC |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F200BB-70EC |