Advanced Micro Devices, Inc. Custom Parts - Custom Parts (0 - A) - AM29F160DT-120EI AM29F160DT-120EI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179283-AM29F160DT-1 20EI Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DT120EI; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179283-AM29F160DT-1 20EI Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DT120EI; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AM29F160DT-120EI - 1179283-AM29F160DT-120EI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AM29F160DT-120EI
1179283-AM29F160DT-120EI
Custom Parts - Custom Parts (0 - A) - AM29F160DT-120EI 1179283-AM29F160DT-120EI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179283-AM29F160DT-1 20EI Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DT120EI; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 50 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179283-AM29F160DT-120EI
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 120 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F160DT120EI;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1179283-AM29F160DT-120EI
Product Name Custom Parts - Custom Parts (0 - A) - AM29F160DT-120EI
Unlock Full Specs
to access all available technical data