Advanced Micro Devices, Inc. Memory - Flash - AM29F160DB75EF AM29F160DB75EF

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044623-AM29F160DB75 EF Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 1.9 MB Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DB75EFAM29F1 60DB-75EF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044623-AM29F160DB75 EF Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 1.9 MB Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DB75EFAM29F1 60DB-75EF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AM29F160DB75EF - 1044623-AM29F160DB75EF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AM29F160DB75EF
1044623-AM29F160DB75EF
Memory - Flash - AM29F160DB75EF 1044623-AM29F160DB75EF
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044623-AM29F160DB75 EF Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Memory Size: 1.9 MB Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F160DB75EFAM29F1 60DB-75EF; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 50 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044623-AM29F160DB75EF
Voltage: 5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Memory Size: 1.9 MB
Interface: Parallel
Access Time: 70 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F160DB75EFAM29F160DB-75EF;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 50 mA

Buy Now
Memory IC and Storage Component - 774-AM29F160DB75EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F160DB75EF
Memory IC and Storage Component 774-AM29F160DB75EF
Flash, 1MX16, 70ns, PDSO48, Product overview: AM29F160DB75EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DB75EF can be used for catalog matching and distributor lookup.

Flash, 1MX16, 70ns, PDSO48, Product overview: AM29F160DB75EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DB75EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1044623-AM29F160DB75EF 774-AM29F160DB75EF
Product Name Memory - Flash - AM29F160DB75EF Memory IC and Storage Component
Memory Category Flash; NOR Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details