Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F160DB-70EF

Description
Manufacturer: Amd Win Source Part Number: 177207-AM29F160DB-70 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F160DB Alternative Parts (Cross-Reference): AM29F160DB-70EF\T; Am29F160DB120EI; Am29F160DB90EF; Am29F160DB120EF; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177207-AM29F160DB-70 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F160DB Alternative Parts (Cross-Reference): AM29F160DB-70EF\T; Am29F160DB120EI; Am29F160DB90EF; Am29F160DB120EF; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177207-AM29F160DB-70EF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177207-AM29F160DB-70EF
Integrated Circuits(ICs) 177207-AM29F160DB-70EF
Manufacturer: Amd Win Source Part Number: 177207-AM29F160DB-70 EF Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F160DB Alternative Parts (Cross-Reference): AM29F160DB-70EF\T; Am29F160DB120EI; Am29F160DB90EF; Am29F160DB120EF; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177207-AM29F160DB-70EF
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F160DB
Alternative Parts (Cross-Reference): AM29F160DB-70EF\T; Am29F160DB120EI; Am29F160DB90EF; Am29F160DB120EF;
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AM29F160DB-70EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F160DB-70EF
5V Memory IC and Storage Component 774-AM29F160DB-70EF
NOR Flash Parallel 5V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29F160DB-70EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DB-70EF can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP Product overview: AM29F160DB-70EF from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DB-70EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177207-AM29F160DB-70EF 774-AM29F160DB-70EF
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details