Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F100T-90SC

Description
NOR Flash Parallel 5V 1M-bit 128K x 8/64K x 16 90ns 44-Pin SOP Product overview: AM29F100T-90SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100T-90SC can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 128K x 8/64K x 16 90ns 44-Pin SOP Product overview: AM29F100T-90SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100T-90SC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F100T-90SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F100T-90SC
5V Memory IC and Storage Component 774-AM29F100T-90SC
NOR Flash Parallel 5V 1M-bit 128K x 8/64K x 16 90ns 44-Pin SOP Product overview: AM29F100T-90SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100T-90SC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8/64K x 16 90ns 44-Pin SOP Product overview: AM29F100T-90SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100T-90SC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177205-AM29F100T-90SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177205-AM29F100T-90SC
Integrated Circuits(ICs) 177205-AM29F100T-90SC
Manufacturer: Amd Win Source Part Number: 177205-AM29F100T-90S C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F100T Alternative Parts (Cross-Reference): Am29F100T-70SC; Am29F100T-90SE; Am29F100T-90SI; Am29F100T-150SC; Introduction Date: March 27, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177205-AM29F100T-90SC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F100T
Alternative Parts (Cross-Reference): Am29F100T-70SC; Am29F100T-90SE; Am29F100T-90SI; Am29F100T-150SC;
Introduction Date: March 27, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F100T-90SC 177205-AM29F100T-90SC
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFI001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers