Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F100B-70EC

Description
Manufacturer: Amd Win Source Part Number: 177201-AM29F100B-70E C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F100B Alternative Parts (Cross-Reference): Am29F100B-70EE; Am29F100B-70EI; Am29F100B-120EC; Am29F100B-150EC; Introduction Date: March 27, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177201-AM29F100B-70E C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F100B Alternative Parts (Cross-Reference): Am29F100B-70EE; Am29F100B-70EI; Am29F100B-120EC; Am29F100B-150EC; Introduction Date: March 27, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177201-AM29F100B-70EC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177201-AM29F100B-70EC
Integrated Circuits(ICs) 177201-AM29F100B-70EC
Manufacturer: Amd Win Source Part Number: 177201-AM29F100B-70E C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F100B Alternative Parts (Cross-Reference): Am29F100B-70EE; Am29F100B-70EI; Am29F100B-120EC; Am29F100B-150EC; Introduction Date: March 27, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177201-AM29F100B-70EC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F100B
Alternative Parts (Cross-Reference): Am29F100B-70EE; Am29F100B-70EI; Am29F100B-120EC; Am29F100B-150EC;
Introduction Date: March 27, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29F100B-70EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F100B-70EC
Memory IC and Storage Component 774-AM29F100B-70EC
Flash, 128KX8, 70ns, PDSO48, TSOP-48 Product overview: AM29F100B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100B-70EC can be used for catalog matching and distributor lookup.

Flash, 128KX8, 70ns, PDSO48, TSOP-48 Product overview: AM29F100B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F100B-70EC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177201-AM29F100B-70EC 774-AM29F100B-70EC
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Access Time 70 ns
Operating Temperature 0 C (32 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers