Advanced Micro Devices, Inc. Hard To Find - AM29F080B-90EI AM29F080B-90EI

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143770-AM29F080B-90 EI Family Name: Am29F080B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F080D55N6F; AT49F080-15TU; AT49F080T-12TU; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143770-AM29F080B-90 EI Family Name: Am29F080B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F080D55N6F; AT49F080-15TU; AT49F080T-12TU; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29F080B-90EI - 1143770-AM29F080B-90EI - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29F080B-90EI
1143770-AM29F080B-90EI
Hard To Find - AM29F080B-90EI 1143770-AM29F080B-90EI
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143770-AM29F080B-90 EI Family Name: Am29F080B Manufacturer Homepage: www.amd.com Alternative Parts (Cross-Reference): M29F080D55N6F; AT49F080-15TU; AT49F080T-12TU; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143770-AM29F080B-90EI
Family Name: Am29F080B
Manufacturer Homepage: www.amd.com
Alternative Parts (Cross-Reference): M29F080D55N6F; AT49F080-15TU; AT49F080T-12TU;
Introduction Date: July 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143770-AM29F080B-90EI
Product Name Hard To Find - AM29F080B-90EI
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - S25FL032P0XMFV011M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
2 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details