Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F080B-75SC

Description
NOR Flash Parallel 5V 8M-bit 1M x 8 70ns 44-Pin SO Product overview: AM29F080B-75SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-75SC can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 8M-bit 1M x 8 70ns 44-Pin SO Product overview: AM29F080B-75SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-75SC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F080B-75SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F080B-75SC
5V Memory IC and Storage Component 774-AM29F080B-75SC
NOR Flash Parallel 5V 8M-bit 1M x 8 70ns 44-Pin SO Product overview: AM29F080B-75SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-75SC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 8M-bit 1M x 8 70ns 44-Pin SO Product overview: AM29F080B-75SC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-75SC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177194-AM29F080B-75SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177194-AM29F080B-75SC
Integrated Circuits(ICs) 177194-AM29F080B-75SC
Manufacturer: Amd Win Source Part Number: 177194-AM29F080B-75S C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-75SC\T; M29F080D55M1F; M29F080D90M6; M29F080D55M6T; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177194-AM29F080B-75SC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F080B
Alternative Parts (Cross-Reference): AM29F080B-75SC\T; M29F080D55M1F; M29F080D90M6; M29F080D55M6T;
Introduction Date: July 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F080B-75SC 177194-AM29F080B-75SC
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABBHVC00-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
3 suppliers
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JS28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details