Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F040B-90JD

Description
Manufacturer: Amd Win Source Part Number: 177179-AM29F040B-90J D Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-120JC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177179-AM29F040B-90J D Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-120JC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177179-AM29F040B-90JD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177179-AM29F040B-90JD
Integrated Circuits(ICs) 177179-AM29F040B-90JD
Manufacturer: Amd Win Source Part Number: 177179-AM29F040B-90J D Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-120JC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177179-AM29F040B-90JD
Category: Integrated Circuits(ICs)
Family: Memory
Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE; AM29F040B-90JD\T; Am29F040B-120JC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29F040B-90JD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F040B-90JD
Memory IC and Storage Component 774-AM29F040B-90JD
Flash, 512KX8, 90ns, PQCC32, LEAD FREE, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-90JD can be used for catalog matching and distributor lookup.

Flash, 512KX8, 90ns, PQCC32, LEAD FREE, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-90JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-90JD can be used for catalog matching and distributor lookup.

Supplier's Site
Memory Board - 175651877 - Radwell International
Willingboro, NJ, United States
Memory Board
175651877
Memory Board 175651877
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT: FLASH MEMORY; 512K X 8BIT, 90NS, PLCC32, PARALLEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT: FLASH MEMORY; 512K X 8BIT, 90NS, PLCC32, PARALLEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 177179-AM29F040B-90JD 774-AM29F040B-90JD 175651877
Product Name Integrated Circuits(ICs) Memory IC and Storage Component Memory Board
Memory Category Flash Flash Flash
Access Time 90 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details