Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F040B-70JC

Description
Manufacturer: Amd Win Source Part Number: 177170-AM29F040B-70J C Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F040B Alternative Parts (Cross-Reference): A29040BL-70F; A29040BL-70; A29040BL-55; A29040BL-55UF; Introduction Date: June 21, 1996 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 177170-AM29F040B-70J C Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F040B Alternative Parts (Cross-Reference): A29040BL-70F; A29040BL-70; A29040BL-55; A29040BL-55UF; Introduction Date: June 21, 1996 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177170-AM29F040B-70JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177170-AM29F040B-70JC
Integrated Circuits(ICs) 177170-AM29F040B-70JC
Manufacturer: Amd Win Source Part Number: 177170-AM29F040B-70J C Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F040B Alternative Parts (Cross-Reference): A29040BL-70F; A29040BL-70; A29040BL-55; A29040BL-55UF; Introduction Date: June 21, 1996 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177170-AM29F040B-70JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29F040B
Alternative Parts (Cross-Reference): A29040BL-70F; A29040BL-70; A29040BL-55; A29040BL-55UF;
Introduction Date: June 21, 1996
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AM29F040B-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F040B-70JC
Memory IC and Storage Component 774-AM29F040B-70JC
Flash, 512KX8, 70ns, PQCC32, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-70JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-70JC can be used for catalog matching and distributor lookup.

Flash, 512KX8, 70ns, PQCC32, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-70JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-70JC can be used for catalog matching and distributor lookup.

Supplier's Site
512K X 8 FLASH 5V PROM, 70 ns, PQCC32 - AM29F040B-70JC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K X 8 FLASH 5V PROM, 70 ns, PQCC32
AM29F040B-70JC
512K X 8 FLASH 5V PROM, 70 ns, PQCC32 AM29F040B-70JC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 177170-AM29F040B-70JC 774-AM29F040B-70JC AM29F040B-70JC
Product Name Integrated Circuits(ICs) Memory IC and Storage Component 512K X 8 FLASH 5V PROM, 70 ns, PQCC32
Memory Category Flash Flash Flash; PROM
Access Time 70 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - AT49BV002AT-70VI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 2000 kbits
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers