Advanced Micro Devices, Inc. Hard To Find - AM29F040B-55JE AM29F040B-55JE

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143755-AM29F040B-55 JE Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143755-AM29F040B-55 JE Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM29F040B-55JE - 1143755-AM29F040B-55JE - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM29F040B-55JE
1143755-AM29F040B-55JE
Hard To Find - AM29F040B-55JE 1143755-AM29F040B-55JE
Manufacturer: Advanced Micro Devices Win Source Part Number: 1143755-AM29F040B-55 JE Manufacturer Homepage: www.amd.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1143755-AM29F040B-55JE
Manufacturer Homepage: www.amd.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1143755-AM29F040B-55JE
Product Name Hard To Find - AM29F040B-55JE
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory, Flash, 64Mbit, 3V, Spi, 8Wson; Memory Size Cypress Infineon Technologies - 97W3082 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 64000 kbits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details