Advanced Micro Devices, Inc. 8-bit 5V Memory IC and Storage Component AM29F040B-120JD

Description
NOR Flash Parallel 5V 4M-bit 512K x 8 120ns 32-Pin PLCC / 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory Product overview: AM29F040B-120JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JD can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 4M-bit 512K x 8 120ns 32-Pin PLCC / 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory Product overview: AM29F040B-120JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V Memory IC and Storage Component - 774-AM29F040B-120JD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Memory IC and Storage Component
774-AM29F040B-120JD
8-bit 5V Memory IC and Storage Component 774-AM29F040B-120JD
NOR Flash Parallel 5V 4M-bit 512K x 8 120ns 32-Pin PLCC / 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory Product overview: AM29F040B-120JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JD can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 4M-bit 512K x 8 120ns 32-Pin PLCC / 4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory Product overview: AM29F040B-120JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177161-AM29F040B-120JD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177161-AM29F040B-120JD
Integrated Circuits(ICs) 177161-AM29F040B-120JD
Manufacturer: Amd Win Source Part Number: 177161-AM29F040B-120 JD Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29F040B Alternative Parts (Cross-Reference): SST39VF040-70-4C-NH; SST39VF040-70-4C-NH- T; M29F040B20K3T; SST39VF040-45-4C-NK; Introduction Date: June 21, 1996 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177161-AM29F040B-120JD
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29F040B
Alternative Parts (Cross-Reference): SST39VF040-70-4C-NH; SST39VF040-70-4C-NH-T; M29F040B20K3T; SST39VF040-45-4C-NK;
Introduction Date: June 21, 1996
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F040B-120JD 177161-AM29F040B-120JD
Product Name 8-bit 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers