Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F040B-120JC

Description
Manufacturer: Amd Win Source Part Number: 177160-AM29F040B-120 JC Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-90JD; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 177160-AM29F040B-120 JC Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-90JD; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177160-AM29F040B-120JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177160-AM29F040B-120JC
Integrated Circuits(ICs) 177160-AM29F040B-120JC
Manufacturer: Amd Win Source Part Number: 177160-AM29F040B-120 JC Category: Integrated Circuits(ICs) Family: Memory Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE ; AM29F040B-90JD\T; Am29F040B-90JD; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177160-AM29F040B-120JC
Category: Integrated Circuits(ICs)
Family: Memory
Alternative Parts (Cross-Reference): SST39SF040-70-4I-NHE; AM29F040B-90JD\T; Am29F040B-90JD;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AM29F040B-120JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F040B-120JC
Memory IC and Storage Component 774-AM29F040B-120JC
Flash, 512KX8, 120ns, PQCC32, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JC can be used for catalog matching and distributor lookup.

Flash, 512KX8, 120ns, PQCC32, PLASTIC, MO-052AE, LCC-32 Product overview: AM29F040B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F040B-120JC can be used for catalog matching and distributor lookup.

Supplier's Site
512K X 8 FLASH 5V PROM, 120 NS, PQCC32 - AM29F040B-120JC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
512K X 8 FLASH 5V PROM, 120 NS, PQCC32
AM29F040B-120JC
512K X 8 FLASH 5V PROM, 120 NS, PQCC32 AM29F040B-120JC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 177160-AM29F040B-120JC 774-AM29F040B-120JC AM29F040B-120JC
Product Name Integrated Circuits(ICs) Memory IC and Storage Component 512K X 8 FLASH 5V PROM, 120 NS, PQCC32
Memory Category Flash Flash Flash; PROM
Access Time 120 ns
Operating Temperature 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 342-00474 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details