Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29F032B-90EI AM29F032B-90EI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032085-AM29F032B-90 EI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 40 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F032B-90EIAM29F0 32B90EI; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA Address Bus Width: 22 b
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032085-AM29F032B-90 EI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 40 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F032B-90EIAM29F0 32B90EI; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA Address Bus Width: 22 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29F032B-90EI - 1032085-AM29F032B-90EI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29F032B-90EI
1032085-AM29F032B-90EI
OEM Parts - OEM Parts (A - B) - AM29F032B-90EI 1032085-AM29F032B-90EI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032085-AM29F032B-90 EI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 90 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 40 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29F032B-90EIAM29F0 32B90EI; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA Address Bus Width: 22 b

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032085-AM29F032B-90EI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 32 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 40
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F032B-90EIAM29F032B90EI;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 40 mA
Address Bus Width: 22 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1032085-AM29F032B-90EI
Product Name OEM Parts - OEM Parts (A - B) - AM29F032B-90EI
Unlock Full Specs
to access all available technical data