Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225490-AM29F016D-90
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 16 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: Custom Parts
Alternative Parts (Cross-Reference): AM29F016D90FC;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 40 mA
Address Bus Width: 21 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225490-AM29F016D-90FC |
| Product Name | Custom Parts - Custom Parts (0 - A) - AM29F016D-90FC |