Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044614-AM29F016D-90
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 90 ns
Density: 16 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 40
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29F016D-90E4IAM29F
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 40 mA
Address Bus Width: 21 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044614-AM29F016D-90E4I |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29F016D-90E4I |