Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F010B-90ED

Description
Manufacturer: Amd Win Source Part Number: 177130-AM29F010B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-90JC; AM29F010B90JCT; Am29F010B-90JD\T; AM29F010B-90ED\T; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177130-AM29F010B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-90JC; AM29F010B90JCT; Am29F010B-90JD\T; AM29F010B-90ED\T; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177130-AM29F010B-90ED - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177130-AM29F010B-90ED
Integrated Circuits(ICs) 177130-AM29F010B-90ED
Manufacturer: Amd Win Source Part Number: 177130-AM29F010B-90E D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-90JC; AM29F010B90JCT; Am29F010B-90JD\T; AM29F010B-90ED\T; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177130-AM29F010B-90ED
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): Am29F010B-90JC; AM29F010B90JCT; Am29F010B-90JD\T; AM29F010B-90ED\T;
Introduction Date: July 26, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29F010B-90ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F010B-90ED
Memory IC and Storage Component 774-AM29F010B-90ED
Flash, 128KX8, 90ns, PDSO32, Product overview: AM29F010B-90ED from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90ED can be used for catalog matching and distributor lookup.

Flash, 128KX8, 90ns, PDSO32, Product overview: AM29F010B-90ED from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-90ED can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177130-AM29F010B-90ED 774-AM29F010B-90ED
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Access Time 90 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details