Advanced Micro Devices, Inc. Memory IC and Storage Component AM29F010B-70EC

Description
Flash, 128KX8, 70ns, PDSO32, TSOP-32 Product overview: AM29F010B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-70EC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 128KX8, 70ns, PDSO32, TSOP-32 Product overview: AM29F010B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-70EC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AM29F010B-70EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F010B-70EC
Memory IC and Storage Component 774-AM29F010B-70EC
Flash, 128KX8, 70ns, PDSO32, TSOP-32 Product overview: AM29F010B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-70EC can be used for catalog matching and distributor lookup.

Flash, 128KX8, 70ns, PDSO32, TSOP-32 Product overview: AM29F010B-70EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-70EC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177125-AM29F010B-70EC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177125-AM29F010B-70EC
Integrated Circuits(ICs) 177125-AM29F010B-70EC
Manufacturer: Amd Win Source Part Number: 177125-AM29F010B-70E C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): AM29F010B70JCT; AM29F010B70JDT; Am29F010B-70JD; Am29F010B-70EC\T; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177125-AM29F010B-70EC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): AM29F010B70JCT; AM29F010B70JDT; Am29F010B-70JD; Am29F010B-70EC\T;
Introduction Date: July 26, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010B-70EC 177125-AM29F010B-70EC
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 70 ns
Operating Temperature 0 C (32 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details