Advanced Micro Devices, Inc. Memory IC and Storage Component AM29F010B-55JD

Description
Flash, 128KX8, 55ns, PQCC32, Product overview: AM29F010B-55JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JD can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 128KX8, 55ns, PQCC32, Product overview: AM29F010B-55JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AM29F010B-55JD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F010B-55JD
Memory IC and Storage Component 774-AM29F010B-55JD
Flash, 128KX8, 55ns, PQCC32, Product overview: AM29F010B-55JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JD can be used for catalog matching and distributor lookup.

Flash, 128KX8, 55ns, PQCC32, Product overview: AM29F010B-55JD from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177124-AM29F010B-55JD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177124-AM29F010B-55JD
Integrated Circuits(ICs) 177124-AM29F010B-55JD
Manufacturer: Amd Win Source Part Number: 177124-AM29F010B-55J D Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-55FC; AM29F010B-55EC\T; Am29F010B-55EC; AM29F010B-55JD\T; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177124-AM29F010B-55JD
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): Am29F010B-55FC; AM29F010B-55EC\T; Am29F010B-55EC; AM29F010B-55JD\T;
Introduction Date: July 26, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010B-55JD 177124-AM29F010B-55JD
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 55 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details