Advanced Micro Devices, Inc. Memory IC and Storage Component AM29F010B-55JC

Description
Flash, 128KX8, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010B-55JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 128KX8, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010B-55JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AM29F010B-55JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F010B-55JC
Memory IC and Storage Component 774-AM29F010B-55JC
Flash, 128KX8, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010B-55JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JC can be used for catalog matching and distributor lookup.

Flash, 128KX8, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010B-55JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-55JC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177123-AM29F010B-55JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177123-AM29F010B-55JC
Integrated Circuits(ICs) 177123-AM29F010B-55JC
Manufacturer: Amd Win Source Part Number: 177123-AM29F010B-55J C Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010B Alternative Parts (Cross-Reference): Am29F010B-55FC; Am29F010B-55FD; AM29F010B-55ED\T; Am29F010B-55ED; Introduction Date: July 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177123-AM29F010B-55JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): Am29F010B-55FC; Am29F010B-55FD; AM29F010B-55ED\T; Am29F010B-55ED;
Introduction Date: July 26, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F010B-55JC 177123-AM29F010B-55JC
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Access Time 55 ns
Operating Temperature 0 C (32 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - IS29GL01GS-11TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers