Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29F010B-45JI AM29F010B-45JI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044606-AM29F010B-45 JI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F010B-45JIAM29F0 10B45JI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 30 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044606-AM29F010B-45 JI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F010B-45JIAM29F0 10B45JI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 30 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29F010B-45JI - 1044606-AM29F010B-45JI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29F010B-45JI
1044606-AM29F010B-45JI
OEM Parts - OEM Parts (A - B) - AM29F010B-45JI 1044606-AM29F010B-45JI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044606-AM29F010B-45 JI Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Access Time: 45 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Case / Package: PLCC Alternative Parts (Cross-Reference): AM29F010B-45JIAM29F0 10B45JI; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 30 mA Address Bus Width: 17 b

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044606-AM29F010B-45JI
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Access Time: 45 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(A-B)
Case / Package: PLCC
Alternative Parts (Cross-Reference): AM29F010B-45JIAM29F010B45JI;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 30 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044606-AM29F010B-45JI
Product Name OEM Parts - OEM Parts (A - B) - AM29F010B-45JI
Unlock Full Specs
to access all available technical data