Manufacturer: Amd
Win Source Part Number: 177113-AM29F010B-120
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010B
Alternative Parts (Cross-Reference): AM29F010B-120EC\T; Am29F010B-120FD; Am29F010B-120ED\T; Am29F010B-120FC;
Introduction Date: July 26, 1996
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Flash, 128KX8, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010B-120JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010B-120JC can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 177113-AM29F010B-120JC | 774-AM29F010B-120JC | AM29F010B-120JC |
| Product Name | Integrated Circuits(ICs) | Memory IC and Storage Component | 128K X 8 FLASH 5V PROM, 120 ns, PQCC32 |
| Memory Category | Flash | Flash | Flash; PROM |
| Access Time | 120 ns | ||
| Operating Temperature | 0 C (32 F) | ||
| Number of Words | 131072 k |