Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F010A-70JI

Description
Manufacturer: Amd Win Source Part Number: 177111-AM29F010A-70J I Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010A Alternative Parts (Cross-Reference): AM29F010A-70JI\T; AM29F010A-70JITR; AM29F010A-45JI\T; Am29F010A-55JI; Introduction Date: August 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177111-AM29F010A-70J I Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010A Alternative Parts (Cross-Reference): AM29F010A-70JI\T; AM29F010A-70JITR; AM29F010A-45JI\T; Am29F010A-55JI; Introduction Date: August 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177111-AM29F010A-70JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177111-AM29F010A-70JI
Integrated Circuits(ICs) 177111-AM29F010A-70JI
Manufacturer: Amd Win Source Part Number: 177111-AM29F010A-70J I Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F010A Alternative Parts (Cross-Reference): AM29F010A-70JI\T; AM29F010A-70JITR; AM29F010A-45JI\T; Am29F010A-55JI; Introduction Date: August 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177111-AM29F010A-70JI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010A
Alternative Parts (Cross-Reference): AM29F010A-70JI\T; AM29F010A-70JITR; AM29F010A-45JI\T; Am29F010A-55JI;
Introduction Date: August 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AM29F010A-70JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F010A-70JI
5V Memory IC and Storage Component 774-AM29F010A-70JI
NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC Product overview: AM29F010A-70JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-70JI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC Product overview: AM29F010A-70JI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010A-70JI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177111-AM29F010A-70JI 774-AM29F010A-70JI
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details