Manufacturer: Amd
Win Source Part Number: 177104-AM29F010-55JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F010
Alternative Parts (Cross-Reference): Am29F010-55FCB; Am29F010-55FC; AM29F010-55JD; Am29F010-45JC;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Flash, 128KX8, 55ns, PQCC32, PLASTIC, LCC-32 Product overview: AM29F010-55JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F010-55JC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 177104-AM29F010-55JC | 774-AM29F010-55JC |
| Product Name | Integrated Circuits(ICs) | Memory IC and Storage Component |
| Memory Category | Flash | Flash |
| Access Time | 55 ns | |
| Operating Temperature | 0 C (32 F) | |
| Number of Words | 131072 k |