Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29F002NBB-90JC

Description
Manufacturer: Amd Win Source Part Number: 177091-AM29F002NBB-9 0JC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F002NBB Alternative Parts (Cross-Reference): AM29F002NBB-90JC\T; Am29F002NBB-90JD; AM29F002NBB-70JC; Am29F002NBB-70JC\T; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177091-AM29F002NBB-9 0JC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F002NBB Alternative Parts (Cross-Reference): AM29F002NBB-90JC\T; Am29F002NBB-90JD; AM29F002NBB-70JC; Am29F002NBB-70JC\T; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177091-AM29F002NBB-90JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177091-AM29F002NBB-90JC
Integrated Circuits(ICs) 177091-AM29F002NBB-90JC
Manufacturer: Amd Win Source Part Number: 177091-AM29F002NBB-9 0JC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F002NBB Alternative Parts (Cross-Reference): AM29F002NBB-90JC\T; Am29F002NBB-90JD; AM29F002NBB-70JC; Am29F002NBB-70JC\T; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177091-AM29F002NBB-90JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F002NBB
Alternative Parts (Cross-Reference): AM29F002NBB-90JC\T; Am29F002NBB-90JD; AM29F002NBB-70JC; Am29F002NBB-70JC\T;
Introduction Date: July 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
5V Memory IC and Storage Component - 774-AM29F002NBB-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F002NBB-90JC
5V Memory IC and Storage Component 774-AM29F002NBB-90JC
NOR Flash Parallel 5V 2M-bit 256K x 8 90ns 32-Pin PLCC Product overview: AM29F002NBB-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NBB-90JC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 2M-bit 256K x 8 90ns 32-Pin PLCC Product overview: AM29F002NBB-90JC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NBB-90JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177091-AM29F002NBB-90JC 774-AM29F002NBB-90JC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABMFB001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers