Advanced Micro Devices, Inc. 5V Memory IC and Storage Component AM29F002NB-55EC

Description
NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin TSOP Product overview: AM29F002NB-55EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NB-55EC can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin TSOP Product overview: AM29F002NB-55EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NB-55EC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AM29F002NB-55EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AM29F002NB-55EC
5V Memory IC and Storage Component 774-AM29F002NB-55EC
NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin TSOP Product overview: AM29F002NB-55EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NB-55EC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin TSOP Product overview: AM29F002NB-55EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F002NB-55EC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177087-AM29F002NB-55EC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177087-AM29F002NB-55EC
Integrated Circuits(ICs) 177087-AM29F002NB-55EC
Manufacturer: Amd Win Source Part Number: 177087-AM29F002NB-55 EC Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F002NB Alternative Parts (Cross-Reference): Am29F002NB-55EI; V29C51002B-55T; V29C51002T-55T; M29F002B-70XN6; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177087-AM29F002NB-55EC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F002NB
Alternative Parts (Cross-Reference): Am29F002NB-55EI; V29C51002B-55T; V29C51002T-55T; M29F002B-70XN6;
Introduction Date: July 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29F002NB-55EC 177087-AM29F002NB-55EC
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers