Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147565-AM29DL800BT-
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 8 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147565-AM29DL800BT-70EI |
| Product Name | Custom Parts - Custom Parts (0 - A) - AM29DL800BT-70EI |