Advanced Micro Devices, Inc. OEM Parts - OEM Parts (A - B) - AM29DL800BB-70EC AM29DL800BB-70EC

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025214-AM29DL800BB- 70EC Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL800BB-70ECAM29 DL800BB 70EC; AM29DL800BB70EC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025214-AM29DL800BB- 70EC Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL800BB-70ECAM29 DL800BB 70EC; AM29DL800BB70EC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM29DL800BB-70EC - 1025214-AM29DL800BB-70EC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM29DL800BB-70EC
1025214-AM29DL800BB-70EC
OEM Parts - OEM Parts (A - B) - AM29DL800BB-70EC 1025214-AM29DL800BB-70EC
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025214-AM29DL800BB- 70EC Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 8 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: OEM Parts(A-B) Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL800BB-70ECAM29 DL800BB 70EC; AM29DL800BB70EC; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 12 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025214-AM29DL800BB-70EC
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 8 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29DL800BB-70ECAM29DL800BB 70EC; AM29DL800BB70EC;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025214-AM29DL800BB-70EC
Product Name OEM Parts - OEM Parts (A - B) - AM29DL800BB-70EC
Unlock Full Specs
to access all available technical data