Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29DL640G70WHI

Description
Manufacturer: Amd Win Source Part Number: 177078-AM29DL640G70W HI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL640G Alternative Parts (Cross-Reference): Am29DL640G70WHIT; Am29DL640G90PCI; Am29DL640G120WHI; Am29DL640G90WHI; Introduction Date: November 07, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177078-AM29DL640G70W HI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL640G Alternative Parts (Cross-Reference): Am29DL640G70WHIT; Am29DL640G90PCI; Am29DL640G120WHI; Am29DL640G90WHI; Introduction Date: November 07, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177078-AM29DL640G70WHI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177078-AM29DL640G70WHI
Integrated Circuits(ICs) 177078-AM29DL640G70WHI
Manufacturer: Amd Win Source Part Number: 177078-AM29DL640G70W HI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL640G Alternative Parts (Cross-Reference): Am29DL640G70WHIT; Am29DL640G90PCI; Am29DL640G120WHI; Am29DL640G90WHI; Introduction Date: November 07, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177078-AM29DL640G70WHI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL640G
Alternative Parts (Cross-Reference): Am29DL640G70WHIT; Am29DL640G90PCI; Am29DL640G120WHI; Am29DL640G90WHI;
Introduction Date: November 07, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29DL640G70WHI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29DL640G70WHI
Memory IC and Storage Component 774-AM29DL640G70WHI
Flash, 4MX16, 70ns, PBGA63, 12 X 11 MM, 0.80 MM PITCH, FBGA-63 Product overview: AM29DL640G70WHI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G70WHI can be used for catalog matching and distributor lookup.

Flash, 4MX16, 70ns, PBGA63, 12 X 11 MM, 0.80 MM PITCH, FBGA-63 Product overview: AM29DL640G70WHI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G70WHI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177078-AM29DL640G70WHI 774-AM29DL640G70WHI
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash; NOR,
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10DHB020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details