Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29DL640G-90EI

Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640G-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G-90EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640G-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G-90EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29DL640G-90EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL640G-90EI
3V 3.3V Memory IC and Storage Component 774-AM29DL640G-90EI
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640G-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G-90EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640G-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640G-90EI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177079-AM29DL640G-90EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177079-AM29DL640G-90EI
Integrated Circuits(ICs) 177079-AM29DL640G-90EI
Manufacturer: Amd Win Source Part Number: 177079-AM29DL640G-90 EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL640G Alternative Parts (Cross-Reference): Am29DL640G70EI; Am29DL640G120EI; M29W640GB70NA6E; M29W640GB7ANA6E; Introduction Date: November 07, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177079-AM29DL640G-90EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL640G
Alternative Parts (Cross-Reference): Am29DL640G70EI; Am29DL640G120EI; M29W640GB70NA6E; M29W640GB7ANA6E;
Introduction Date: November 07, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL640G-90EI 177079-AM29DL640G-90EI
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details