Advanced Micro Devices, Inc. 3.3V Memory IC and Storage Component AM29DL640D-90EI

Description
NOR Flash Parallel 3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640D-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640D-90EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640D-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640D-90EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AM29DL640D-90EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29DL640D-90EI
3.3V Memory IC and Storage Component 774-AM29DL640D-90EI
NOR Flash Parallel 3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640D-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640D-90EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 64M-bit 8M x 8/4M x 16 90ns 48-Pin TSOP Product overview: AM29DL640D-90EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL640D-90EI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177077-AM29DL640D-90EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177077-AM29DL640D-90EI
Integrated Circuits(ICs) 177077-AM29DL640D-90EI
Manufacturer: Amd Win Source Part Number: 177077-AM29DL640D-90 EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL640D Alternative Parts (Cross-Reference): Am29DL640D90EF; Am29DL640D120EIN; Am29DL640D120EI; Am29DL640D120EF; Introduction Date: March 05, 2001 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177077-AM29DL640D-90EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL640D
Alternative Parts (Cross-Reference): Am29DL640D90EF; Am29DL640D120EIN; Am29DL640D120EI; Am29DL640D120EF;
Introduction Date: March 05, 2001
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL640D-90EI 177077-AM29DL640D-90EI
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28328261 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers