Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29DL323DB-120EI

Description
Manufacturer: Amd Win Source Part Number: 177054-AM29DL323DB-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323DB Alternative Parts (Cross-Reference): Am29DL323DB120EF; Am29DL323DB70REIN; Am29DL323DB70EI; Am29DL323DB70REF; Introduction Date: October 01, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177054-AM29DL323DB-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323DB Alternative Parts (Cross-Reference): Am29DL323DB120EF; Am29DL323DB70REIN; Am29DL323DB70EI; Am29DL323DB70REF; Introduction Date: October 01, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177054-AM29DL323DB-120EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177054-AM29DL323DB-120EI
Integrated Circuits(ICs) 177054-AM29DL323DB-120EI
Manufacturer: Amd Win Source Part Number: 177054-AM29DL323DB-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL323DB Alternative Parts (Cross-Reference): Am29DL323DB120EF; Am29DL323DB70REIN; Am29DL323DB70EI; Am29DL323DB70REF; Introduction Date: October 01, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177054-AM29DL323DB-120EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL323DB
Alternative Parts (Cross-Reference): Am29DL323DB120EF; Am29DL323DB70REIN; Am29DL323DB70EI; Am29DL323DB70REF;
Introduction Date: October 01, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
3.3V Memory IC and Storage Component - 774-AM29DL323DB-120EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29DL323DB-120EI
3.3V Memory IC and Storage Component 774-AM29DL323DB-120EI
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 120ns 48-Pin TSOP Product overview: AM29DL323DB-120EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL323DB-120E I can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 120ns 48-Pin TSOP Product overview: AM29DL323DB-120EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL323DB-120EI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177054-AM29DL323DB-120EI 774-AM29DL323DB-120EI
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00055932A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details