Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29DL322GB90WDI

Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 63-Pin FBGA Product overview: AM29DL322GB90WDI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB90WDI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 63-Pin FBGA Product overview: AM29DL322GB90WDI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB90WDI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29DL322GB90WDI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL322GB90WDI
3V 3.3V Memory IC and Storage Component 774-AM29DL322GB90WDI
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 63-Pin FBGA Product overview: AM29DL322GB90WDI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB90WDI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 90ns 63-Pin FBGA Product overview: AM29DL322GB90WDI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB90WDI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177050-AM29DL322GB90WDI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177050-AM29DL322GB90WDI
Integrated Circuits(ICs) 177050-AM29DL322GB90WDI
Manufacturer: Amd Win Source Part Number: 177050-AM29DL322GB90 WDI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL322GB Alternative Parts (Cross-Reference): AM29DL322GB90WDF; Am29DL322GB70WDIN; Am29DL322GB70WDFN; Am29DL322GB70WDI; Introduction Date: April 01, 2005 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Philippines, Thailand, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177050-AM29DL322GB90WDI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL322GB
Alternative Parts (Cross-Reference): AM29DL322GB90WDF; Am29DL322GB70WDIN; Am29DL322GB70WDFN; Am29DL322GB70WDI;
Introduction Date: April 01, 2005
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL322GB90WDI 177050-AM29DL322GB90WDI
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details