Advanced Micro Devices, Inc. 3.3V Memory IC and Storage Component AM29DL322GB70EI

Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP Product overview: AM29DL322GB70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB70EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP Product overview: AM29DL322GB70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB70EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AM29DL322GB70EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29DL322GB70EI
3.3V Memory IC and Storage Component 774-AM29DL322GB70EI
NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP Product overview: AM29DL322GB70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB70EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP Product overview: AM29DL322GB70EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL322GB70EI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177048-AM29DL322GB70EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177048-AM29DL322GB70EI
Integrated Circuits(ICs) 177048-AM29DL322GB70EI
Manufacturer: Amd Win Source Part Number: 177048-AM29DL322GB70 EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL322GB Alternative Parts (Cross-Reference): AM29DL322GB70EF; Am29DL322GB120EFN; Am29DL322GB120EIN; Am29DL322GB90EI; Introduction Date: April 01, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Amd
Win Source Part Number: 177048-AM29DL322GB70EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL322GB
Alternative Parts (Cross-Reference): AM29DL322GB70EF; Am29DL322GB120EFN; Am29DL322GB120EIN; Am29DL322GB90EI;
Introduction Date: April 01, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29DL322GB70EI 177048-AM29DL322GB70EI
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details