Advanced Micro Devices, Inc. Custom Parts - Custom Parts (0 - A) - AM29DL164DT-70EI AM29DL164DT-70EI

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217172-AM29DL164DT- 70EI Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL164DT70EI; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217172-AM29DL164DT- 70EI Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL164DT70EI; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AM29DL164DT-70EI - 1217172-AM29DL164DT-70EI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AM29DL164DT-70EI
1217172-AM29DL164DT-70EI
Custom Parts - Custom Parts (0 - A) - AM29DL164DT-70EI 1217172-AM29DL164DT-70EI
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217172-AM29DL164DT- 70EI Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: Custom Parts Case / Package: TSOP Alternative Parts (Cross-Reference): AM29DL164DT70EI; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 16 mA

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217172-AM29DL164DT-70EI
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM29DL164DT70EI;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 16 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1217172-AM29DL164DT-70EI
Product Name Custom Parts - Custom Parts (0 - A) - AM29DL164DT-70EI
Unlock Full Specs
to access all available technical data