Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29DL164DT-120EI

Description
Manufacturer: Amd Win Source Part Number: 177043-AM29DL164DT-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL164DT Alternative Parts (Cross-Reference): AM29DL164DT120EF; AM29DL164DT90EIN; AM29DL164DT90EIT; AM29DL164DT70EIN; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177043-AM29DL164DT-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL164DT Alternative Parts (Cross-Reference): AM29DL164DT120EF; AM29DL164DT90EIN; AM29DL164DT90EIT; AM29DL164DT70EIN; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177043-AM29DL164DT-120EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177043-AM29DL164DT-120EI
Integrated Circuits(ICs) 177043-AM29DL164DT-120EI
Manufacturer: Amd Win Source Part Number: 177043-AM29DL164DT-1 20EI Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29DL164DT Alternative Parts (Cross-Reference): AM29DL164DT120EF; AM29DL164DT90EIN; AM29DL164DT90EIT; AM29DL164DT70EIN; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177043-AM29DL164DT-120EI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29DL164DT
Alternative Parts (Cross-Reference): AM29DL164DT120EF; AM29DL164DT90EIN; AM29DL164DT90EIT; AM29DL164DT70EIN;
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
3V 3.3V Memory IC and Storage Component - 774-AM29DL164DT-120EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29DL164DT-120EI
3V 3.3V Memory IC and Storage Component 774-AM29DL164DT-120EI
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 120ns 48-Pin TSOP Product overview: AM29DL164DT-120EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL164DT-120E I can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 120ns 48-Pin TSOP Product overview: AM29DL164DT-120EI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29DL164DT-120EI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177043-AM29DL164DT-120EI 774-AM29DL164DT-120EI
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details