Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044594-AM29DL164DB7
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: FBGA
Alternative Parts (Cross-Reference): AM29DL164DB70WCIAM29
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 16 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044594-AM29DL164DB70WCI |
| Product Name | OEM Parts - OEM Parts (A - B) - AM29DL164DB70WCI |